MOCAP LLC Paper Tapered Plugs MPTP012

Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote
Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Plugs - MPTP012 - MOCAP LLC
Park Hills, MO, United States
Paper Tapered Plugs
MPTP012
Paper Tapered Plugs MPTP012
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
  • Material: Paper (Brown)
  • Environmentally Friendly and Economical Masking Solution
  • Does Not Promote Condensation
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MPTP012
Product Name Paper Tapered Plugs
Overall Length 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM1415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP30 - MOCAP LLC
Specs
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details
Plugs for Oval Tubes with Domed Top - OV5020MA - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP1.469/1.750 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details