MOCAP LLC EPDM Rubber Pull Plugs MEPP.180

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Pull Plugs - MEPP.180 - MOCAP LLC
Park Hills, MO, United States
EPDM Rubber Pull Plugs
MEPP.180
EPDM Rubber Pull Plugs MEPP.180
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEPP.180
Product Name EPDM Rubber Pull Plugs
Overall Length 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Rubber Pull Plugs - MEPP.130 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
View Details
High Temperature Vinyl Insertion Plugs - MCP9258T - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 3/8" NPT; 3/8
View Details
EPDM Tapered Plugs - MEP1.306/1.622 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Outside Pull Tapered Plastic Plugs - OP.96/1.09 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details