MOCAP LLC Center Pull Plugs with Wide Flanges CPW.98/1.04

Description
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Plugs with Wide Flanges - CPW.98/1.04 - MOCAP LLC
Park Hills, MO, United States
Center Pull Plugs with Wide Flanges
CPW.98/1.04
Center Pull Plugs with Wide Flanges CPW.98/1.04
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CPW.98/1.04
Product Name Center Pull Plugs with Wide Flanges
Features Flange; Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP.29/.36 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP.625/800 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Tapered Plugs for Type L and M Tubing - LMP2625 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF120 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details