MOCAP LLC Silicone Rubber Hollow Tapered Plugs MHSP2.118/2.506

Description
Material: Silicone
Request a Quote
Description
Material: Silicone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Hollow Tapered Plugs - MHSP2.118/2.506 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Hollow Tapered Plugs
MHSP2.118/2.506
Silicone Rubber Hollow Tapered Plugs MHSP2.118/2.506
Material: Silicone
  • Material: Silicone
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MHSP2.118/2.506
Product Name Silicone Rubber Hollow Tapered Plugs
Overall Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF531 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
Tapered Plugs for Type K Tubing - KTP0625 - MOCAP LLC
Specs
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Vinyl Plastic Insertion Plugs - MCP9262 - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 1" NPT; 1
View Details
EPDM Tapered Plugs - MEP.062/187 - MOCAP LLC
Specs
Features Tapered
Overall Length 0.7520 inch (19.1 mm)
View Details