MOCAP LLC Barrel Plugs with Flange BPF540

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel Plugs with Flange - BPF540 - MOCAP LLC
Park Hills, MO, United States
Barrel Plugs with Flange
BPF540
Barrel Plugs with Flange BPF540
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black), LDPE (Natural)
  • General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants.
  • Flanged for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number BPF540
Product Name Barrel Plugs with Flange
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Flat Top - OV3820MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.29/.36 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF360 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM2415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details