MOCAP LLC Tapered Plugs for Type L and M Tubing LMP2125

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapered Plugs for Type L and M Tubing - LMP2125 - MOCAP LLC
Park Hills, MO, United States
Tapered Plugs for Type L and M Tubing
LMP2125
Tapered Plugs for Type L and M Tubing LMP2125
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Reinforced Cross Bracing for Secure Fit
  • Features Durable Pull-Tab for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number LMP2125
Product Name Tapered Plugs for Type L and M Tubing
Overall Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP0438 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2717 inch (6.9 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM2015RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF140 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details
Plugs for Schedule 40 Round Pipes - 11 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details