MOCAP LLC General Purpose Plugs for Unified/Straight Threads GPU1187-12

Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide Positive Seal on SAE Straight-Thread Ports Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
Request a Quote
Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide Positive Seal on SAE Straight-Thread Ports Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Plugs for Unified/Straight Threads - GPU1187-12 - MOCAP LLC
Park Hills, MO, United States
General Purpose Plugs for Unified/Straight Threads
GPU1187-12
General Purpose Plugs for Unified/Straight Threads GPU1187-12
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide Positive Seal on SAE Straight-Thread Ports Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
  • Material: PP (Polypropylene)
  • Stocked Material: PP (Red)
  • Designed to Provide Positive Seal on SAE Straight-Thread Ports
  • Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number GPU1187-12
Product Name General Purpose Plugs for Unified/Straight Threads
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Pull Plugs - MSPP.180 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
Material Rubber - Silicone
View Details
Push-in Plugs for SAE and NPT Threads - PIP0500 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2717 inch (6.9 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB3000RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.7520 inch (19.1 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF391 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details