MOCAP LLC Barrel Plugs with Flange BPF70

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel Plugs with Flange - BPF70 - MOCAP LLC
Park Hills, MO, United States
Barrel Plugs with Flange
BPF70
Barrel Plugs with Flange BPF70
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black), LDPE (Natural)
  • General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants.
  • Flanged for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number BPF70
Product Name Barrel Plugs with Flange
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW1.46/1.55 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP2.750/3.500 - MOCAP LLC
Specs
Overall Length 1.5 inch (38.1 mm)
Material Rubber - Silicone
View Details
Silicone Rubber Tapered Plugs - MSP1.306/1.622 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Barrel Plugs with Flange - BPF510 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details