MOCAP LLC EPDM Rubber Washer Plugs MEWP10

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Features a Flange for Masking the Area Around a Hole
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Features a Flange for Masking the Area Around a Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Washer Plugs - MEWP10 - MOCAP LLC
Park Hills, MO, United States
EPDM Rubber Washer Plugs
MEWP10
EPDM Rubber Washer Plugs MEWP10
Material: EPDM (Ethylene Propylene Diene Monomer) Features a Flange for Masking the Area Around a Hole
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Features a Flange for Masking the Area Around a Hole
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEWP10
Product Name EPDM Rubber Washer Plugs
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP1.881/2.198 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Barrel Plugs with Flange - BPF320 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP2.85/2.98 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB0125RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details