MOCAP LLC Plugs for Oval Tubes with Curved Top OV4820MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Angled Top is Curved to Accommodate Varying Degrees of 1° Through 21° Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Angled Top is Curved to Accommodate Varying Degrees of 1° Through 21° Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Oval Tubes with Curved Top - OV4820MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Oval Tubes with Curved Top
OV4820MA
Plugs for Oval Tubes with Curved Top OV4820MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Angled Top is Curved to Accommodate Varying Degrees of 1° Through 21° Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Angled Top is Curved to Accommodate Varying Degrees of 1° Through 21°
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OV4820MA
Product Name Plugs for Oval Tubes with Curved Top
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Hollow Tapered Plugs - MHSP1.187/1.437 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Silicone Rubber Tapered Plugs - MSP.250/437 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Center Pull Tapered Plastic Plugs - CP.75/.84 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW1.20/1.30 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details