MISCO Speaker KC54MB-4C

Description
Key Features: 5.2" (134 Mm), 4 Ohm Mid Bass Range, 50 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Datasheet
Description
Key Features: 5.2" (134 Mm), 4 Ohm Mid Bass Range, 50 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - KC54MB-4C - MISCO
Minneapolis, MN, USA
Speaker
KC54MB-4C
Speaker KC54MB-4C
Key Features: 5.2" (134 Mm), 4 Ohm Mid Bass Range, 50 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;

Key Features:

  • 5.2" (134 Mm), 4 Ohm
  • Mid Bass Range, 50 Watts
  • Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number KC54MB-4C
Product Name Speaker
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - J12PA-8C - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details