MISCO Speaker EEN3W-8A

Description
Key Features: 3" (77mm), 8 Ohm Full Range, 15 Watt Neodymium Magnet, Black Acrylic Treated Paper Cone With Natural Rubber Surround Ro Hs Compliant;
Datasheet
Description
Key Features: 3" (77mm), 8 Ohm Full Range, 15 Watt Neodymium Magnet, Black Acrylic Treated Paper Cone With Natural Rubber Surround Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - EEN3W-8A - MISCO
Minneapolis, MN, USA
Speaker
EEN3W-8A
Speaker EEN3W-8A
Key Features: 3" (77mm), 8 Ohm Full Range, 15 Watt Neodymium Magnet, Black Acrylic Treated Paper Cone With Natural Rubber Surround Ro Hs Compliant;

Key Features:

  • 3" (77mm), 8 Ohm
  • Full Range, 15 Watt
  • Neodymium Magnet, Black Acrylic Treated Paper Cone With Natural Rubber Surround
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number EEN3W-8A
Product Name Speaker
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details