METZ CONNECT USA Inc. Fiber Optic Patch Panels 150222c212-e

Description
Features: 19" 1RU fiber optic patch panel with pull-out splice tray / front cover Splice tray of withdrawable patch panel tilts and is completely removable to facilitate fitting (end stop) Light aluminum construction Equipped with SC-D couplers (metal) Unused cutouts are closed by blank plugs Variable cable entry (straight / inclined) from both sides possible Cable arrest with supplied cable tie or optional cable screw connection also possible Cable diameter from 3 to 20 mm
Description
Features: 19" 1RU fiber optic patch panel with pull-out splice tray / front cover Splice tray of withdrawable patch panel tilts and is completely removable to facilitate fitting (end stop) Light aluminum construction Equipped with SC-D couplers (metal) Unused cutouts are closed by blank plugs Variable cable entry (straight / inclined) from both sides possible Cable arrest with supplied cable tie or optional cable screw connection also possible Cable diameter from 3 to 20 mm

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panels - 150222c212-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Fiber Optic Patch Panels
150222c212-e
Fiber Optic Patch Panels 150222c212-e
Features: 19" 1RU fiber optic patch panel with pull-out splice tray / front cover Splice tray of withdrawable patch panel tilts and is completely removable to facilitate fitting (end stop) Light aluminum construction Equipped with SC-D couplers (metal) Unused cutouts are closed by blank plugs Variable cable entry (straight / inclined) from both sides possible Cable arrest with supplied cable tie or optional cable screw connection also possible Cable diameter from 3 to 20 mm

Features:

  • 19" 1RU fiber optic patch panel with pull-out splice tray / front cover
  • Splice tray of withdrawable patch panel tilts and is completely removable to facilitate fitting (end stop)
  • Light aluminum construction
  • Equipped with SC-D couplers (metal)
  • Unused cutouts are closed by blank plugs
  • Variable cable entry (straight / inclined) from both sides possible
  • Cable arrest with supplied cable tie or optional cable screw connection also possible
  • Cable diameter from 3 to 20 mm
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Patch Panels
Product Number 150222c212-e
Product Name Fiber Optic Patch Panels
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Specs
Ports 48
View Details