HUBER+SUHNER AG Fiberframe Patch Panel

Description
The fiberframe is a 19" patch panel made from aluminium which allows the user to splice or patch various cables and cable systems in a standard 1U height 19" frame. It can accommodate up to 24 adapters such as LC, LX.5, SC and E-2000™. In addition, maximum flexibility is ensured thanks to exchangeable front plates for a wide range of supplementary adapter types. The panel has a density of up to 48 fibers using LC/LX.5/ E-2000™ connectivity and allows the user to bring various different cables and cable systems into the back of the panel, fixed with easy exchangeable back plates. A telescopic drawer ensures the access to the back of the connectors as well as to the splice cassettes and offers a storage area for loose tubes which is separated from the splicing and patching area inside the housing. For splice applications, the well-known ACS splice cassette accommodates up to 24 fibers per cassette using either heat shrink or sandwich splice protectors. The cassette allows the user to store fiber overlength neatly and securely within the cassette and the hinge mechanism ensures access to any cassette without tools. Each housing is delivered with a mounting kit (M5), designation strip, Velcro straps and cable ties. Features Standard 19" 1U size Lightweight aluminium construction Telescopic drawer with tilt of 25° Up to 48 fibers per 1U Separate storage area for loose tubes and pigtails inside the housing 2 perforated plates integrated in the rear of the housing Additional exchangeable adapter plates for different cable systems available Moveable brackets for either even, reset or salient mounting ACS splice cassette technology accepting up to 24 fibers per cassette Colour coded pigtails as a standard Optional zero space cable management bar
Datasheet
Description
The fiberframe is a 19" patch panel made from aluminium which allows the user to splice or patch various cables and cable systems in a standard 1U height 19" frame. It can accommodate up to 24 adapters such as LC, LX.5, SC and E-2000™. In addition, maximum flexibility is ensured thanks to exchangeable front plates for a wide range of supplementary adapter types. The panel has a density of up to 48 fibers using LC/LX.5/ E-2000™ connectivity and allows the user to bring various different cables and cable systems into the back of the panel, fixed with easy exchangeable back plates. A telescopic drawer ensures the access to the back of the connectors as well as to the splice cassettes and offers a storage area for loose tubes which is separated from the splicing and patching area inside the housing. For splice applications, the well-known ACS splice cassette accommodates up to 24 fibers per cassette using either heat shrink or sandwich splice protectors. The cassette allows the user to store fiber overlength neatly and securely within the cassette and the hinge mechanism ensures access to any cassette without tools. Each housing is delivered with a mounting kit (M5), designation strip, Velcro straps and cable ties. Features Standard 19" 1U size Lightweight aluminium construction Telescopic drawer with tilt of 25° Up to 48 fibers per 1U Separate storage area for loose tubes and pigtails inside the housing 2 perforated plates integrated in the rear of the housing Additional exchangeable adapter plates for different cable systems available Moveable brackets for either even, reset or salient mounting ACS splice cassette technology accepting up to 24 fibers per cassette Colour coded pigtails as a standard Optional zero space cable management bar
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Herisau, Switzerland
Fiberframe Patch Panel
Fiberframe Patch Panel
The fiberframe is a 19" patch panel made from aluminium which allows the user to splice or patch various cables and cable systems in a standard 1U height 19" frame. It can accommodate up to 24 adapters such as LC, LX.5, SC and E-2000™. In addition, maximum flexibility is ensured thanks to exchangeable front plates for a wide range of supplementary adapter types. The panel has a density of up to 48 fibers using LC/LX.5/ E-2000™ connectivity and allows the user to bring various different cables and cable systems into the back of the panel, fixed with easy exchangeable back plates. A telescopic drawer ensures the access to the back of the connectors as well as to the splice cassettes and offers a storage area for loose tubes which is separated from the splicing and patching area inside the housing. For splice applications, the well-known ACS splice cassette accommodates up to 24 fibers per cassette using either heat shrink or sandwich splice protectors. The cassette allows the user to store fiber overlength neatly and securely within the cassette and the hinge mechanism ensures access to any cassette without tools. Each housing is delivered with a mounting kit (M5), designation strip, Velcro straps and cable ties. Features Standard 19" 1U size Lightweight aluminium construction Telescopic drawer with tilt of 25° Up to 48 fibers per 1U Separate storage area for loose tubes and pigtails inside the housing 2 perforated plates integrated in the rear of the housing Additional exchangeable adapter plates for different cable systems available Moveable brackets for either even, reset or salient mounting ACS splice cassette technology accepting up to 24 fibers per cassette Colour coded pigtails as a standard Optional zero space cable management bar

The fiberframe is a 19" patch panel made from aluminium which allows the user to splice or patch various cables and cable systems in a standard 1U height 19" frame. It can accommodate up to 24 adapters such as LC, LX.5, SC and E-2000™. In addition, maximum flexibility is ensured thanks to exchangeable front plates for a wide range of supplementary adapter types. The panel has a density of up to 48 fibers using LC/LX.5/ E-2000™ connectivity and allows the user to bring various different cables and cable systems into the back of the panel, fixed with easy exchangeable back plates. A telescopic drawer ensures the access to the back of the connectors as well as to the splice cassettes and offers a storage area for loose tubes which is separated from the splicing and patching area inside the housing. For splice applications, the well-known ACS splice cassette accommodates up to 24 fibers per cassette using either heat shrink or sandwich splice protectors. The cassette allows the user to store fiber overlength neatly and securely within the cassette and the hinge mechanism ensures access to any cassette without tools. Each housing is delivered with a mounting kit (M5), designation strip, Velcro straps and cable ties.

Features

  • Standard 19" 1U size
  • Lightweight aluminium construction
  • Telescopic drawer with tilt of 25°
  • Up to 48 fibers per 1U
  • Separate storage area for loose tubes and pigtails inside the housing
  • 2 perforated plates integrated in the rear of the housing
  • Additional exchangeable adapter plates for different cable systems available
  • Moveable brackets for either even, reset or salient mounting
  • ACS splice cassette technology accepting up to 24 fibers per cassette
  • Colour coded pigtails as a standard
  • Optional zero space cable management bar
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category Patch Panels
Product Name Fiberframe Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1213959 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
3.5
Specs
Ports 32
Height in U 2
Cable Specifications Category 5/5E
View Details