METZ CONNECT USA Inc. OpDAT Fix Unequipped Patch Panel 1502000100-E

Description
Features: 19" 1RU fiber optic patch panel for fixed installation Unequipped Light aluminum construction Removable front plate for easy adapter mounting Variable cable entry (straight / inclined) from both sides possible Cable relief with supplied cable tie or optional cable screw gland also possible. Cable diameter from 3 to 20 mm Strain relief for central element / Kevlar
Description
Features: 19" 1RU fiber optic patch panel for fixed installation Unequipped Light aluminum construction Removable front plate for easy adapter mounting Variable cable entry (straight / inclined) from both sides possible Cable relief with supplied cable tie or optional cable screw gland also possible. Cable diameter from 3 to 20 mm Strain relief for central element / Kevlar

Suppliers

Company
Product
Description
Supplier Links
OpDAT Fix  Unequipped Patch Panel - 1502000100-E - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
OpDAT Fix Unequipped Patch Panel
1502000100-E
OpDAT Fix Unequipped Patch Panel 1502000100-E
Features: 19" 1RU fiber optic patch panel for fixed installation Unequipped Light aluminum construction Removable front plate for easy adapter mounting Variable cable entry (straight / inclined) from both sides possible Cable relief with supplied cable tie or optional cable screw gland also possible. Cable diameter from 3 to 20 mm Strain relief for central element / Kevlar

Features:

  • 19" 1RU fiber optic patch panel for fixed installation
  • Unequipped
  • Light aluminum construction
  • Removable front plate for easy adapter mounting
  • Variable cable entry (straight / inclined) from both sides possible
  • Cable relief with supplied cable tie or optional cable screw gland also possible.
  • Cable diameter from 3 to 20 mm
  • Strain relief for central element / Kevlar
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Patch Panels
Product Number 1502000100-E
Product Name OpDAT Fix Unequipped Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
8-Port Cat. 5e Unshielded Patch Panel - TC-P08C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 5/5E
View Details