L-com, Inc. 3.50" Panel (Black), 32 BNC Adapters Insulated PR35B32BLK

Description
This 50 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Numerical legends below each port allows for quick identification of ports Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted panel with 32 insulated feed-thrus for BNC 50 Ohm lines Application Cable management MDF/IDF Premise Wiring Network installation
Description
This 50 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Numerical legends below each port allows for quick identification of ports Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted panel with 32 insulated feed-thrus for BNC 50 Ohm lines Application Cable management MDF/IDF Premise Wiring Network installation

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" Panel (Black), 32 BNC Adapters Insulated
PR35B32BLK
3.50" Panel (Black), 32 BNC Adapters Insulated PR35B32BLK
This 50 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Numerical legends below each port allows for quick identification of ports Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted panel with 32 insulated feed-thrus for BNC 50 Ohm lines Application Cable management MDF/IDF Premise Wiring Network installation

This 50 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Heavy gauge steel and black powdercoating provides durability
  • Industry standard 2U panel height will fit most rack panels
  • Numerical legends below each port allows for quick identification of ports
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Rack mounted panel with 32 insulated feed-thrus for BNC 50 Ohm lines

Application

  • Cable management
  • MDF/IDF
  • Premise Wiring
  • Network installation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35B32BLK
Product Name 3.50" Panel (Black), 32 BNC Adapters Insulated
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1258404 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details