Matexcel Graphite Coated Copper foil, Negative Double-sided coating BMLC-KJ016

Description
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*100µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Datasheet
Description
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*100µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Shirley, NY, United States
Graphite Coated Copper foil, Negative Double-sided coating
BMLC-KJ016
Graphite Coated Copper foil, Negative Double-sided coating BMLC-KJ016
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*100µm(L* W*T) Coating Size: 241mm*175mm(L*W)

Storage: Store at room temperature

Product overview: Mainly used in lithium battery negative electrodes.

Size:

Size: 241mm*200mm*100µm(L*W*T)
Coating Size: 241mm*175mm(L*W)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ016
Product Name Graphite Coated Copper foil, Negative Double-sided coating
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355833-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details