TE Connectivity Machined Contact, Pin, 18-16Awg, Crimp; Product Range Te Connectivity 1-2213266-2

Description
MACHINED CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Nector M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes
Datasheet
Description
MACHINED CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Nector M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machined Contact, Pin, 18-16Awg, Crimp; Product Range Te Connectivity - 78Y5323 - Newark, An Avnet Company
Chicago, IL, United States
Machined Contact, Pin, 18-16Awg, Crimp; Product Range Te Connectivity
78Y5323
Machined Contact, Pin, 18-16Awg, Crimp; Product Range Te Connectivity 78Y5323
MACHINED CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Nector M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes

MACHINED CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Nector M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78Y5323
Product Name Machined Contact, Pin, 18-16Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1060-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details