Memory Protection Devices, Inc. AA Cell Contact SNT5-3

Description
Model No. SNT5-3 Description AA Common Contact Pos/Neg PCB Mounting Material Steel, Steel Spring Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.11 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Two Cell Side by Side Holder - Dwg# 1015-03.pdf Three Cell Side by Side Holder - Dwg# 1015-04.pdf Four Cell Side by Side Holder - Dwg# 1015-05.pdf
Datasheet
Description
Model No. SNT5-3 Description AA Common Contact Pos/Neg PCB Mounting Material Steel, Steel Spring Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.11 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Two Cell Side by Side Holder - Dwg# 1015-03.pdf Three Cell Side by Side Holder - Dwg# 1015-04.pdf Four Cell Side by Side Holder - Dwg# 1015-05.pdf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA Cell Contact - SNT5-3 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA Cell Contact
SNT5-3
AA Cell Contact SNT5-3
Model No. SNT5-3 Description AA Common Contact Pos/Neg PCB Mounting Material Steel, Steel Spring Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.11 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Two Cell Side by Side Holder - Dwg# 1015-03.pdf Three Cell Side by Side Holder - Dwg# 1015-04.pdf Four Cell Side by Side Holder - Dwg# 1015-05.pdf
Model No.SNT5-3
DescriptionAA Common Contact Pos/Neg PCB Mounting
MaterialSteel, Steel Spring
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$
Price, 500 pieces$
Price, 1000 pieces$0.11
Package Size1000 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Reference Drawings for Applications:
Two Cell Side by Side Holder - Dwg# 1015-03.pdf
Three Cell Side by Side Holder - Dwg# 1015-04.pdf
Four Cell Side by Side Holder - Dwg# 1015-05.pdf
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number SNT5-3
Product Name AA Cell Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details