Broadcom Inc. 125 MBd Optical Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-1527Z

Description
The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica fiber. One mm diameter plastic fiber provides the lowest cost solution for distances under 25 meters. The lower attenuation of silica fiber allows data transmission over longer distance, for a small difference in cost. These components can be used for high speed data links without the problems common with copper wire solutions, at a competitive cost.
Request a Quote Datasheet
Description
The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica fiber. One mm diameter plastic fiber provides the lowest cost solution for distances under 25 meters. The lower attenuation of silica fiber allows data transmission over longer distance, for a small difference in cost. These components can be used for high speed data links without the problems common with copper wire solutions, at a competitive cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 MBd Optical Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-1527Z - Broadcom Inc.
San Jose, CA, USA
125 MBd Optical Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant
HFBR-1527Z
125 MBd Optical Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-1527Z
The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica fiber. One mm diameter plastic fiber provides the lowest cost solution for distances under 25 meters. The lower attenuation of silica fiber allows data transmission over longer distance, for a small difference in cost. These components can be used for high speed data links without the problems common with copper wire solutions, at a competitive cost.

The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica fiber. One mm diameter plastic fiber provides the lowest cost solution for distances under 25 meters. The lower attenuation of silica fiber allows data transmission over longer distance, for a small difference in cost. These components can be used for high speed data links without the problems common with copper wire solutions, at a competitive cost.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-1746-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-1746-ND
Fiber Optic Transmitters - Discrete 516-1746-ND
Fiber Optic Transmitter 650nm 2.1V 80mA Versatile Link

Fiber Optic Transmitter 650nm 2.1V 80mA Versatile Link

Buy Now Datasheet
Fibre Optic Transmitters - 236795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
236795
Fibre Optic Transmitters 236795
Broadcom HFBR-1527Z

Broadcom HFBR-1527Z

Supplier's Site
Fibre Optic Transmitters - 1894823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894823
Fibre Optic Transmitters 1894823
Broadcom HFBR-1527Z

Broadcom HFBR-1527Z

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1527Z - 1180202-HFBR-1527Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1527Z
1180202-HFBR-1527Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1527Z 1180202-HFBR-1527Z
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1180202-HFBR-1527Z Family Name: HFBR-1527Z Manufacturer Homepage: www.avagotech.com Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1180202-HFBR-1527Z
Family Name: HFBR-1527Z
Manufacturer Homepage: www.avagotech.com
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1527Z 516-1746-ND 236795 1894823 1180202-HFBR-1527Z
Product Name 125 MBd Optical Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1527Z
Packaging Type 1 x 4 Horizontal Package
Light Source Light Emitting Diode
Cable Type Multimode
Wavelength 640 to 660 nm (6400 to 6600 Å) 650 nm (6500 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Spectral Width 21 nm (210 Å) 21 nm (210 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Fiber Optic Transmitters - Discrete - 516-4027-ND - DigiKey
Specs
Wavelength 650 nm (6500 Å)
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details