Littelfuse, Inc. 16 V and 30 V Max Form A and Form C ISO Micro Relays MC-250012-NN

Description
This ISO Micro Relays Series 30 V Max 25 A Form C SPDT ISO Micro Relay (MC-250012-NN) features single-pole, double-throw (SPDT) circuitry. Its 15.6 V dc isolated coil has a coil impedance of 96 ohms. N.O. 25 A / N.C. 20 A continuous current rating SPDT circuitry 15.6 V dc isolated coil Coil impedance of 96 ohms No suppression 6.3 mm blade input terminals and 6.3mm (N.O.) and 4.8mm (N.C.) blade output terminals
Description
This ISO Micro Relays Series 30 V Max 25 A Form C SPDT ISO Micro Relay (MC-250012-NN) features single-pole, double-throw (SPDT) circuitry. Its 15.6 V dc isolated coil has a coil impedance of 96 ohms. N.O. 25 A / N.C. 20 A continuous current rating SPDT circuitry 15.6 V dc isolated coil Coil impedance of 96 ohms No suppression 6.3 mm blade input terminals and 6.3mm (N.O.) and 4.8mm (N.C.) blade output terminals
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-250012-NN is a 30 V Max 25 A Form C SPDT ISO Micro Relay with an isolated 15.6 VDC coil, 96 Ω coil impedance, and no suppression. It has a continuous current rating of 25 A for normally open contacts and 20 A for normally closed contacts. The relay uses 6.3 mm blade terminals for normally open outputs and 4.8 mm blade terminals for normally closed outputs. It is rated for vibration from 10 to 40 Hz with double amplitude of 1.27 mm and operates within a temperature range of -40°C to 125°C. The product is designed for automotive applications such as lamp, horn, power window, and fuel pump control, with IP5X ingress protection and a compact plug-in form factor.

Datasheet Summary
Powered by GS/AI

The MC-250012-NN is a 30 V Max 25 A Form C SPDT ISO Micro Relay with an isolated 15.6 VDC coil, 96 Ω coil impedance, and no suppression. It has a continuous current rating of 25 A for normally open contacts and 20 A for normally closed contacts. The relay uses 6.3 mm blade terminals for normally open outputs and 4.8 mm blade terminals for normally closed outputs. It is rated for vibration from 10 to 40 Hz with double amplitude of 1.27 mm and operates within a temperature range of -40°C to 125°C. The product is designed for automotive applications such as lamp, horn, power window, and fuel pump control, with IP5X ingress protection and a compact plug-in form factor.

Suppliers

Company
Product
Description
Supplier Links
16 V and 30 V Max Form A and Form C ISO Micro Relays - MC-250012-NN - Littelfuse, Inc.
Rosemont, IL, United States
16 V and 30 V Max Form A and Form C ISO Micro Relays
MC-250012-NN
16 V and 30 V Max Form A and Form C ISO Micro Relays MC-250012-NN
This ISO Micro Relays Series 30 V Max 25 A Form C SPDT ISO Micro Relay (MC-250012-NN) features single-pole, double-throw (SPDT) circuitry. Its 15.6 V dc isolated coil has a coil impedance of 96 ohms. N.O. 25 A / N.C. 20 A continuous current rating SPDT circuitry 15.6 V dc isolated coil Coil impedance of 96 ohms No suppression 6.3 mm blade input terminals and 6.3mm (N.O.) and 4.8mm (N.C.) blade output terminals

This ISO Micro Relays Series 30 V Max 25 A Form C SPDT ISO Micro Relay (MC-250012-NN) features single-pole, double-throw (SPDT) circuitry. Its 15.6 V dc isolated coil has a coil impedance of 96 ohms. N.O. 25 A / N.C. 20 A continuous current rating SPDT circuitry 15.6 V dc isolated coil Coil impedance of 96 ohms No suppression 6.3 mm blade input terminals and 6.3mm (N.O.) and 4.8mm (N.C.) blade output terminals

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number MC-250012-NN
Product Name 16 V and 30 V Max Form A and Form C ISO Micro Relays
Mounting None
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
RELAY REED SPST-NO .5A 15VDC SIL - V23100V4515A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - HE205-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers