Littelfuse, Inc. Reed Relays HE3321C2400

Description
RELAY REED SPDT 250MA 24V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE205-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE205-ND
Reed Relays HE205-ND
RELAY REED SPDT 250MA 24V

RELAY REED SPDT 250MA 24V

Buy Now Datasheet
Relays - Reed Relays HE3321C2400
RELAY REED SPDT 250MA 24V

RELAY REED SPDT 250MA 24V

Supplier's Site
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse - 10M5192 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse
10M5192
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse 10M5192
RELAY, REED, SPDT, 175V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:HE3300 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:250mA; Switching Voltage Max:175V RoHS Compliant: Yes

RELAY, REED, SPDT, 175V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:HE3300 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:250mA; Switching Voltage Max:175V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number HE205-ND HE3321C2400 10M5192
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Reed Relays - 1237293-JWD-172-5 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 200 ohms
View Details
5 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - HE125-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers