Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REED RELAYS
LITTELFUSE, INC.
HE722A2440 -- RELAYS - REED RELAYS
Littelfuse, Inc.
Relays - Reed Relays
HE722A2440
Description
RELAY REED DPST 500MA 24V
Description
RELAY REED DPST 500MA 24V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Reed Relays
HE722A2440
Relays - Reed Relays
HE722A2440
RELAY REED DPST 500MA 24V
RELAY REED DPST 500MA 24V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Reed Relays
Product Number
HE722A2440
Product Name
Relays - Reed Relays
Mounting
Through Hole
Unlock Full Specs
to access all available technical data
Similar Products
Churod Americas, Inc.
0.1A@1000VDC; SPST-NO; Reed Relay
CHMR
Specs
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
RS Components, Ltd.
Reed Relays
2700008
Specs
Mounting
PCBoard; PCB Mount
Approvals
RoHS
Maximum Switching Current
0.50 amps
View Details
TE Connectivity
RELAY REED SPST-NO .5A 12VDC SIL
V23100V4512A010
Specs
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
3
suppliers
Littelfuse, Inc.
Solenoid Relays
24117
Specs
Maximum Switching Current
85.00 amps
View Details
2
suppliers