Littelfuse, Inc. Solenoid Relays 24117

Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24117) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay features a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24117) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay features a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24117 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24117
Solenoid Relays 24117
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24117) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay features a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled

The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24117) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay features a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled

Datasheet
Power Relays, Over 2 Amps - F8564-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8564-ND
Power Relays, Over 2 Amps F8564-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24117 F8564-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393118-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
4 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details