Manufacturer: Littelfuse Inc.
Win Source Part Number: 809883-HE722A2400
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO (2 Form A)
Coil Resistance: 2.15 kOhms
Coil Current: 11.1mA
Operate Time: 1ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VDC - Max
Release Time: 1ms
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16 VDC
Must Release Voltage: 2 VDC
RELAY, REED, DPST-NO, 200VDC, 0.5A, THT; Contact Configuration:DPST-N
(PRICE/EA) RELAY, REED, DPST-NO, 200VDC, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:DPST-N
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | HE110-ND | 809883-HE722A2400 | 05M4145 | HE722A2400 | 19123370 |
| Product Name | Reed Relays | Reed Relays - HE722A2400 | Relay, Reed, Dpst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse | Relays - Reed Relays | Relay/Socket |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |