TE Connectivity RELAY REED SPST-NO .5A 12VDC DIP V23100V4012A011

Description
RELAY REED SPST-NO .5A 12VDC DIP
Request a Quote Datasheet
Description
RELAY REED SPST-NO .5A 12VDC DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY REED SPST-NO .5A 12VDC DIP - V23100V4012A011 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED SPST-NO .5A 12VDC DIP
V23100V4012A011
RELAY REED SPST-NO .5A 12VDC DIP V23100V4012A011
RELAY REED SPST-NO .5A 12VDC DIP

RELAY REED SPST-NO .5A 12VDC DIP

Supplier's Site
Signal Relays, Up to 2 Amps - V23100V4012A011 - 798965-V23100V4012A011 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - V23100V4012A011
798965-V23100V4012A011
Signal Relays, Up to 2 Amps - V23100V4012A011 798965-V23100V4012A011
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798965-V23100V4012A0 11 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode, Electrostatic Shield Contact Form: SPST-NO (1 Form A) Contact Material: Ruthenium (Ru) Coil Resistance: 1 kOhms Coil Current: 12mA Operate Time: 0.75ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.15ms Coil Power: 144 mW Family Name: V23100-V4 Categories: Relays Turn On Voltage (Maximum): 8.4 VDC Turn Off Voltage (Minimum): 1.8 VDC Alternative Parts (Cross-Reference): DB1A12BWD; 831A-6; 831A-5; DA1A12BWD; Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 798965-V23100V4012A011
Series: V23100-V4, AXICOM
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Diode, Electrostatic Shield
Contact Form: SPST-NO (1 Form A)
Contact Material: Ruthenium (Ru)
Coil Resistance: 1 kOhms
Coil Current: 12mA
Operate Time: 0.75ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.15ms
Coil Power: 144 mW
Family Name: V23100-V4
Categories: Relays
Turn On Voltage (Maximum): 8.4 VDC
Turn Off Voltage (Minimum): 1.8 VDC
Alternative Parts (Cross-Reference): DB1A12BWD; 831A-6; 831A-5; DA1A12BWD;
Introduction Date: September 03, 2005
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Reed Relays V23100V4012A011
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
V23100V4012A11 Potter&brumfield Te Connectivity - 35AC5341 - Newark, An Avnet Company
Chicago, IL, United States
V23100V4012A11 Potter&brumfield Te Connectivity
35AC5341
V23100V4012A11 Potter&brumfield Te Connectivity 35AC5341
V23100V4012A11

V23100V4012A11

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Electromechanical Relays Reed Relays Electromechanical Relays
Product Number V23100V4012A011 798965-V23100V4012A011 V23100V4012A011 35AC5341
Product Name RELAY REED SPST-NO .5A 12VDC DIP Signal Relays, Up to 2 Amps - V23100V4012A011 Relays - Reed Relays V23100V4012A11 Potter&brumfield Te Connectivity
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA22.2442 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 789-326 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers