Littelfuse, Inc. Solenoid Relays 24097-BX

Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24097-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a 6 V coil and a coil impedance of 4.2 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 6 V coil and a coil impedance of 4.2 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled Individually boxed
Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24097-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a 6 V coil and a coil impedance of 4.2 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 6 V coil and a coil impedance of 4.2 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24097-BX - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24097-BX
Solenoid Relays 24097-BX
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24097-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a 6 V coil and a coil impedance of 4.2 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 6 V coil and a coil impedance of 4.2 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled Individually boxed

The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24097-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a 6 V coil and a coil impedance of 4.2 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 6 V coil and a coil impedance of 4.2 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled Individually boxed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24097-BX
Product Name Solenoid Relays
Maximum Switching Current 85.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 2-1393771-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
12 V and 36 V Max Normally Open Solenoid Relays - 24023-BX - Littelfuse, Inc.
Specs
Maximum Switching Current 750.00 amps
View Details