Littelfuse, Inc. Reed Relays HE721E0510

Description
RELAY REED SPDT 250MA 5V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - F6729-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
F6729-ND
Reed Relays F6729-ND
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
HE721E0510
Relays - Reed Relays HE721E0510
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Supplier's Site
Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse - 97K1321 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse
97K1321
Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse 97K1321
RELAY, REED, SPDT, 175VDC, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:175VDC RoHS Compliant: Yes

RELAY, REED, SPDT, 175VDC, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:175VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number F6729-ND HE721E0510 97K1321
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393763-9 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
REED RELAY, 1 FORM A, SPST-NO, 5V ULTRA MICRO SIL (SINGLE IN - UMS05-1A80-75D - Heilind Electronics, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers