REED RELAY, 1 FORM A, SPST-NO, 5V ULTRA MICRO SIL (SINGLE IN
Reed Relay, UMS Series, 5 VDC, 400 ohm, 500 mA, 170 V, SPST-NO RoHS Compliant: Yes
RELAY REED SPST 500MA 5V
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | UMS05-1A80-75D | 374-1252-ND | 59Y8040 | UMS05-1A80-75D |
| Product Name | REED RELAY, 1 FORM A, SPST-NO, 5V ULTRA MICRO SIL (SINGLE IN | Reed Relays | Reed Relay, Ums Series, 5 Vdc, 400 Ohm, 500 Ma, 170 V, Spst-No Rohs Compliant Standexmeder | Relays - Reed Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Mounting | PCBoard | Through Hole | ||
| Operating Temp | -4 to 185 F (-20 to 85 C) |