Win Source Part Number: 1373477-HE721C1210
Category: Relays - Reed Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: HE700
Package: Tube
Product Status: Active
Features: Diode
Mounting Type: Through Hole
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 250 mA
Switching Voltage: 175VDC - Max
Coil Current: 24 mA
Coil Type: Non Latching
Must Operate Voltage: 8 VDC
Must Release Voltage: 1 VDC
Operate Time: 3 ms
Release Time: 3 ms
Coil Resistance: 500 Ohms
(PRICE/EA) RELAY, REED, SPDT, 175V, 0.25A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:12VDC; RELAY MOUNTING:THROUGH HOL. FREE 2 YEAR RADWELL WARRANTY
RELAY, REED, SPDT, 175V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:175V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | HE115-ND | 1373477-HE721C1210 | 19107137 | 44F7459 | HE721C1210 |
| Product Name | Reed Relays | Relays - Reed Relays | Relay/Socket | Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse | Relays - Reed Relays |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |