TE Connectivity Reed Relays JWD-172-5

Description
RELAY REED SPDT 500MA 5V
Request a Quote Datasheet
Description
RELAY REED SPDT 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - PB688-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
PB688-ND
Reed Relays PB688-ND
RELAY REED SPDT 500MA 5V

RELAY REED SPDT 500MA 5V

Buy Now Datasheet
Relays - Reed Relays - 1237293-JWD-172-5 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1237293-JWD-172-5
Relays - Reed Relays 1237293-JWD-172-5
Win Source Part Number: 1237293-JWD-172-5 Category: Relays>Reed Relays Series: JWD Termination Style: PC Pin Features: Diode Package: Tray Contact Form: SPDT (1 Form C) Contact Material: Ruthenium (Ru) Standard Package: 25 Coil Resistance: 200 Ohms Coil Current: 25 mA Operate Time: 1.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 28VDC - Max Release Time: 3 ms Mounting Type: Through Hole Temperature Range - Operating: -35°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Must Operate Voltage: 3.8 VDC Must Release Voltage: 0.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 2-1393771-9,PB688,JW D1725,-JWD-172-5-SI Base Product Number: JWD-172

Win Source Part Number: 1237293-JWD-172-5
Category: Relays>Reed Relays
Series: JWD
Termination Style: PC Pin
Features: Diode
Package: Tray
Contact Form: SPDT (1 Form C)
Contact Material: Ruthenium (Ru)
Standard Package: 25
Coil Resistance: 200 Ohms
Coil Current: 25 mA
Operate Time: 1.5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 28VDC - Max
Release Time: 3 ms
Mounting Type: Through Hole
Temperature Range - Operating: -35°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Must Operate Voltage: 3.8 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 2-1393771-9,PB688,JWD1725,-JWD-172-5-SI
Base Product Number: JWD-172

Buy Now Datasheet
Relay;Reed;Gen Purp;SPDT;Cur-Rtg 500mA;Ctrl-V 5/6DC;Vol-Rtg 28DC;PCB Mnt;14 Pin - 70198755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Gen Purp;SPDT;Cur-Rtg 500mA;Ctrl-V 5/6DC;Vol-Rtg 28DC;PCB Mnt;14 Pin
70198755
Relay;Reed;Gen Purp;SPDT;Cur-Rtg 500mA;Ctrl-V 5/6DC;Vol-Rtg 28DC;PCB Mnt;14 Pin 70198755
0.5 A 5 VDC JED Series Relays UL Recognized, CSA Certified, RoHS Compliant, ELV Compliant standards Resistance coil is 200 Ohms. Material contact is ruthenium.

0.5 A 5 VDC JED Series Relays

  • UL Recognized, CSA Certified, RoHS Compliant, ELV Compliant standards
    Resistance coil is 200 Ohms. Material contact is ruthenium.
Supplier's Site
Relays - Reed Relays JWD-172-5
RELAY REED SPDT 500MA 5V

RELAY REED SPDT 500MA 5V

Supplier's Site
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9305 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9305
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9305
RELAY, REED, SPDT, 28V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:28V RoHS Compliant: Yes

RELAY, REED, SPDT, 28V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number PB688-ND 1237293-JWD-172-5 70198755 JWD-172-5 81F9305
Product Name Reed Relays Relays - Reed Relays Relay;Reed;Gen Purp;SPDT;Cur-Rtg 500mA;Ctrl-V 5/6DC;Vol-Rtg 28DC;PCB Mnt;14 Pin Relays - Reed Relays Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Mounting PCBoard PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -31 to 185 F (-35 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393763-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR161A06 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 22.8 x 8.8 x 8.7 mm
Poles Single Pole (SP)
Throw Single Throw
View Details