Littelfuse, Inc. 14 V Max 200 A Solenoid Relays 24612-03

Description
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This intermittent-duty solenoid relay model (24612-03) features an L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center
Request a Quote
Description
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This intermittent-duty solenoid relay model (24612-03) features an L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24612-03 is a plastic-body, intermittent-duty SPST solenoid relay designed for starting small engines in applications such as lawn tractors and golf carts. It features a 12 VDC insulated coil with 3.8 Ω impedance, a continuous current rating of 200 A, and an intermittent current rating of 300 A at 5 seconds ON, 5 minutes OFF, with a maximum ON time of 20 seconds. The relay has a nylon body rated IP6X for dust protection, 5/16" copper stud power terminals, and #10-32 zinc-plated steel coil terminals. It is mounted with an L-style bracket featuring slots of 9/32" x 1/2" (7.1 x 12.7 mm) on a 2-3/16" (55.5 mm) center spacing. Operating temperature ranges from -40°C to 59°C.

Datasheet Summary
Powered by GS/AI

The 24612-03 is a plastic-body, intermittent-duty SPST solenoid relay designed for starting small engines in applications such as lawn tractors and golf carts. It features a 12 VDC insulated coil with 3.8 Ω impedance, a continuous current rating of 200 A, and an intermittent current rating of 300 A at 5 seconds ON, 5 minutes OFF, with a maximum ON time of 20 seconds. The relay has a nylon body rated IP6X for dust protection, 5/16" copper stud power terminals, and #10-32 zinc-plated steel coil terminals. It is mounted with an L-style bracket featuring slots of 9/32" x 1/2" (7.1 x 12.7 mm) on a 2-3/16" (55.5 mm) center spacing. Operating temperature ranges from -40°C to 59°C.

Suppliers

Company
Product
Description
Supplier Links
14 V Max 200 A Solenoid Relays - 24612-03 - Littelfuse, Inc.
Rosemont, IL, United States
14 V Max 200 A Solenoid Relays
24612-03
14 V Max 200 A Solenoid Relays 24612-03
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This intermittent-duty solenoid relay model (24612-03) features an L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center

Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This intermittent-duty solenoid relay model (24612-03) features an L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center

Datasheet
Power Relays, Over 2 Amps - F8581-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8581-ND
Power Relays, Over 2 Amps F8581-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24612-03 F8581-ND
Product Name 14 V Max 200 A Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 200.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details