Littelfuse, Inc. Reed Relay in Dual-In-Line (DIP) Package HE721A05

Description
Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option available. Ideally suited for security, telecom, instrumentation, process control and industrial applications. Miniature dual-in-line (DIL) package Optional coil suppression diode is available to protect coil drive circuits Available with normally open contacts External magnetic shield option available
Description
Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option available. Ideally suited for security, telecom, instrumentation, process control and industrial applications. Miniature dual-in-line (DIL) package Optional coil suppression diode is available to protect coil drive circuits Available with normally open contacts External magnetic shield option available
Datasheet
Datasheet Summary
Powered by GS/AI

The HE721A05 is a miniature SPST normally open reed relay in a dual-in-line package, with a 5V coil and no additional options. It switches up to 200Vdc at 10W with a maximum contact current of 0.5Adc, and operates within a temperature range of -40°C to +85°C. The relay has a maximum operate time of 1.0ms and release time of 1.0ms, with an insulation resistance of 10ⁱ⁰ Ω across open contacts. The package dimensions are 19.05 mm length, 7.22 mm width, and 5.50 mm height. It is UL recognized as an Industrial Control Switch and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The HE721A05 is a miniature SPST normally open reed relay in a dual-in-line package, with a 5V coil and no additional options. It switches up to 200Vdc at 10W with a maximum contact current of 0.5Adc, and operates within a temperature range of -40°C to +85°C. The relay has a maximum operate time of 1.0ms and release time of 1.0ms, with an insulation resistance of 10ⁱ⁰ Ω across open contacts. The package dimensions are 19.05 mm length, 7.22 mm width, and 5.50 mm height. It is UL recognized as an Industrial Control Switch and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay in Dual-In-Line (DIP) Package - HE721A05 - Littelfuse, Inc.
Rosemont, IL, United States
Reed Relay in Dual-In-Line (DIP) Package
HE721A05
Reed Relay in Dual-In-Line (DIP) Package HE721A05
Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option available. Ideally suited for security, telecom, instrumentation, process control and industrial applications. Miniature dual-in-line (DIL) package Optional coil suppression diode is available to protect coil drive circuits Available with normally open contacts External magnetic shield option available

Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option available. Ideally suited for security, telecom, instrumentation, process control and industrial applications. Miniature dual-in-line (DIL) package Optional coil suppression diode is available to protect coil drive circuits Available with normally open contacts External magnetic shield option available

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number HE721A05
Product Name Reed Relay in Dual-In-Line (DIP) Package
DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
Signal Relays - 1393763-9 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Solenoid Relays - 24080 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Maximum Switching Current 85.00 amps
View Details
2 suppliers