Littelfuse, Inc. Solenoid Relays 24080

Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24080) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 36 V coil and a coil impedance of 130 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24080) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 36 V coil and a coil impedance of 130 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24080 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24080
Solenoid Relays 24080
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24080) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 36 V coil and a coil impedance of 130 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled

The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24080) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 36 V coil and a coil impedance of 130 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled

Datasheet
Power Relays, Over 2 Amps - F8557-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8557-ND
Power Relays, Over 2 Amps F8557-ND
General Purpose Relay SPST-NO (1 Form A) 36VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 36VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24080 F8557-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Basic relay - 788-155 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details