Littelfuse, Inc. Reed Relays HE3621A2400

Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE210-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE210-ND
Reed Relays HE210-ND
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Buy Now Datasheet
Relays - Reed Relays - 1007528-HE3621A2400 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1007528-HE3621A2400
Relays - Reed Relays 1007528-HE3621A2400
Win Source Part Number: 1007528-HE3621A2400 Category: Relays>Reed Relays Series: HE3600 Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 25 Coil Resistance: 2.15 kOhms Coil Current: 11.1 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 500 mA Switching Voltage: 200VDC - Max Release Time: 1 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16 VDC Must Release Voltage: 2 VDC HTSUS: 8536.41.0030 Mfr: Littelfuse Inc. Other Names: -1024-HE3621A2400,HE 210,HE210-NDR

Win Source Part Number: 1007528-HE3621A2400
Category: Relays>Reed Relays
Series: HE3600
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Standard Package: 25
Coil Resistance: 2.15 kOhms
Coil Current: 11.1 mA
Operate Time: 1 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VDC - Max
Release Time: 1 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16 VDC
Must Release Voltage: 2 VDC
HTSUS: 8536.41.0030
Mfr: Littelfuse Inc.
Other Names: -1024-HE3621A2400,HE210,HE210-NDR

Buy Now Datasheet
Relays - Reed Relays HE3621A2400
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site
Relay/Socket - 43619107 - Radwell International
Willingboro, NJ, United States
Relay/Socket
43619107
Relay/Socket 43619107
RELAY, REED, SPST-NO, 0.5A, 24V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

RELAY, REED, SPST-NO, 0.5A, 24V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse - 45H3371 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
45H3371
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse 45H3371
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:HE3600 Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:HE3600 Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE210-ND 1007528-HE3621A2400 HE3621A2400 43619107 45H3371
Product Name Reed Relays Relays - Reed Relays Relays - Reed Relays Relay/Socket Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Signal Relays, Up to 2 Amps - V23100V4515A010 - 798968-V23100V4515A010 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 2000 ohms
View Details
4 suppliers
31 V Max 85 A Solid State DC Solenoid Relay Switch - 48785-BX - Littelfuse, Inc.
Specs
Maximum Switching Current 85.00 amps
View Details