Suitable for high inrush demand circuits, the Standard Solid State Relay Series 31 V Max 85 A Solid State DC Solenoid Relay Switch (48785-BX) offers extended protection against adverse environments thanks to its fully encapsulated construction, and it has no moving parts to wear out. The fully electronic switching mechanism means there are no electrical arcs, delivering a safe, reliable design.Designed for 12 to 24 V DC systems, this aluminum-bodied solid state relay (SSR) requires a very low control current and is suitable for both high-side switching and low-side switching applications. Individually boxed
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48785-BX |
| Product Name | 31 V Max 85 A Solid State DC Solenoid Relay Switch |
| Maximum Switching Current | 85.00 amps |