C&K Components 8mm DIP Coded Rotary Switches CD Series

Description
Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Compact size saves space – 36% smaller than traditional 10mm DIP Crisp, positive detent ensures actuation RoHS compliant Typical Applications Address switching applications Data storage devices Computer and peripherals Instrumentation
Datasheet
Description
Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Compact size saves space – 36% smaller than traditional 10mm DIP Crisp, positive detent ensures actuation RoHS compliant Typical Applications Address switching applications Data storage devices Computer and peripherals Instrumentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8mm DIP Coded Rotary Switches - CD Series - C&K Components
Newton, MA, USA
8mm DIP Coded Rotary Switches
CD Series
8mm DIP Coded Rotary Switches CD Series
Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Compact size saves space – 36% smaller than traditional 10mm DIP Crisp, positive detent ensures actuation RoHS compliant Typical Applications Address switching applications Data storage devices Computer and peripherals Instrumentation

Features/Benefits

  • Process sealed – withstands soldering and cleaning
  • Thru-hole and surface mount models
  • Compact size saves space – 36% smaller than traditional 10mm DIP
  • Crisp, positive detent ensures actuation
  • RoHS compliant

Typical Applications

  • Address switching applications
  • Data storage devices
  • Computer and peripherals
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Rotary Coded DIP Switches
Product Number CD Series
Product Name 8mm DIP Coded Rotary Switches
Actuator Specifications Flush Actuator
Circuit Code Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Hexadecimal Complement (optional feature)
Switch Dimensions 3.15mm x 3.15mm-3.3mm x 4.27mm-8.6mm
Terminal Type Surface Mount Technology (optional feature); Straight PC Pins (optional feature); Right Angle PC Pins (optional feature)
Features Imprinted Markings (e.g. ON/OFF, I/O); Available in Tape and Reel Packaging (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

10mm DIP Rotary Switches - FR01-Series - NKK Switches
Specs
Actuator Specifications Raised Actuator
Terminal Type Straight PC Pins
View Details
Low Profile Rotary DIP Switches - RTE Series - C&K Components
Specs
Actuator Specifications Flush Actuator
Circuit Code Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Gray Code (optional feature); Other Code Type (optional feature)
Other Code Type Single Pole
View Details
Excel Cell Electronic USA Corp.
Specs
Actuator Specifications Flush Actuator
Circuit Code Binary Coded Decimal (BCD)
Terminal Type Right Angle PC Pins
View Details
Thru-Hole & Surface Mount Rotary DIP Switches - 94H - Grayhill, Inc.
Specs
Actuator Specifications Flush Actuator; Raised Actuator; Pushwheel or Thumbwheel Style
Circuit Code Octal; Binary Coded Decimal (BCD); Hexadecimal
Terminal Type Straight PC Pins; Right Angle PC Pins
View Details