Grayhill, Inc. Thru-Hole & Surface Mount Rotary DIP Switches 94H

Description
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors
Datasheet
Description
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole & Surface Mount Rotary DIP Switches - 94H - Grayhill, Inc.
La Grange, IL, USA
Thru-Hole & Surface Mount Rotary DIP Switches
94H
Thru-Hole & Surface Mount Rotary DIP Switches 94H
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application.

Typical applications include:

  • Telecommunications
  • Computer Motherboards
  • Remote control frequency setting
  • Option settings

Customization can include:

  • Custom printing
  • Special packaging
  • New designs and form-factors
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Rotary Coded DIP Switches
Product Number 94H
Product Name Thru-Hole & Surface Mount Rotary DIP Switches
Actuator Specifications Flush Actuator; Raised Actuator; Pushwheel or Thumbwheel Style
Circuit Code Octal; Binary Coded Decimal (BCD); Hexadecimal
Terminal Type Straight PC Pins; Right Angle PC Pins
Features Imprinted Markings (e.g. ON/OFF, I/O)
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm  SMT DIP Rotary Switches - FR02-Series - NKK Switches
Specs
Actuator Specifications Flush Actuator
Terminal Type Side PC Pins
View Details
Coded  Output Rotary DIP Switches - 94R - Grayhill, Inc.
Specs
Actuator Specifications Raised Actuator
Circuit Code Octal; Binary Coded Decimal (BCD); Hexadecimal
Terminal Type Straight PC Pins
View Details
8mm DIP Coded Rotary Switches - CD Series - C&K Components
Specs
Actuator Specifications Flush Actuator
Circuit Code Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Hexadecimal Complement (optional feature)
Switch Dimensions 3.15mm x 3.15mm-3.3mm x 4.27mm-8.6mm
View Details
Excel Cell Electronic USA Corp.
Specs
Actuator Specifications Flush Actuator
Circuit Code Hexadecimal
Terminal Type Straight PC Pins
View Details