NKK Switches 8mm Sealed DIP Rotary Switches ND-Series

Description
ND-Series 8mm Process Sealed DIP Rotaries Sealed construction prevents contact contamination and allows for automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices. Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-by-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.
Request a Quote
Description
ND-Series 8mm Process Sealed DIP Rotaries Sealed construction prevents contact contamination and allows for automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices. Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-by-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ND-Series consists of 8mm sealed DIP rotary switches for low-voltage logic circuits. Sealed with O-rings between actuator and housing, and housing and base, they resist contamination and support automated soldering and cleaning. They feature a 3x3 terminal array with 2.54mm (0.100") spacing and crimped terminals for secure PCB mounting. Actuators include screwdriver or shaft styles with 10-position decimal or 16-position hexadecimal coding. Housing and base are glass fiber reinforced polyamide rated UL94V-0. Switching rating is 100mA at 5V DC; contact resistance is 80 milliohms maximum; insulation resistance is 1,000 megohms minimum at 250V DC; dielectric strength is 250V AC for one minute. Mechanical and electrical life is 20,000 detent operations minimum. Operating temperature ranges from -25°C to +75°C. Nominal operating torque is 0.006 Nm.

Datasheet Summary
Powered by GS/AI

The ND-Series consists of 8mm sealed DIP rotary switches for low-voltage logic circuits. Sealed with O-rings between actuator and housing, and housing and base, they resist contamination and support automated soldering and cleaning. They feature a 3x3 terminal array with 2.54mm (0.100") spacing and crimped terminals for secure PCB mounting. Actuators include screwdriver or shaft styles with 10-position decimal or 16-position hexadecimal coding. Housing and base are glass fiber reinforced polyamide rated UL94V-0. Switching rating is 100mA at 5V DC; contact resistance is 80 milliohms maximum; insulation resistance is 1,000 megohms minimum at 250V DC; dielectric strength is 250V AC for one minute. Mechanical and electrical life is 20,000 detent operations minimum. Operating temperature ranges from -25°C to +75°C. Nominal operating torque is 0.006 Nm.

Suppliers

Company
Product
Description
Supplier Links
8mm  Sealed DIP Rotary Switches - ND-Series - NKK Switches
Scottsdale, AZ, United States
8mm Sealed DIP Rotary Switches
ND-Series
8mm Sealed DIP Rotary Switches ND-Series
ND-Series 8mm Process Sealed DIP Rotaries Sealed construction prevents contact contamination and allows for automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices. Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-by-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.

ND-Series 8mm Process Sealed DIP Rotaries

  • Sealed construction prevents contact contamination and allows for automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting.
  • Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability.
  • Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices.
  • Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-by-3 terminal arrangement for footprint pattern equivalent to industry standard.
  • Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Coded DIP Switches
Product Number ND-Series
Product Name 8mm Sealed DIP Rotary Switches
Actuator Specifications Raised Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Miniature DIP Switches - JS02-, JS04-Series - NKK Switches
Specs
Actuator Specifications Flush Actuator
Terminal Type Side PC Pins
View Details
8mm Sealed SMT DIP Rotary Switches - ND3-Series - NKK Switches
Specs
Actuator Specifications Flush Actuator; Raised Actuator (optional feature)
Terminal Type Right Angle PC Pins; Side PC Pins (optional feature)
View Details
10mm  SMT DIP Rotary Switches - FR02-Series - NKK Switches
Specs
Actuator Specifications Flush Actuator
Terminal Type Side PC Pins
View Details
10mm DIP Rotary Switches - FR01-Series - NKK Switches
Specs
Actuator Specifications Raised Actuator
Terminal Type Straight PC Pins
View Details