C&K Components 10mm DIP Coded Rotary Switches CRD Series

Description
Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Crisp, positive detent ensures actuation Computer and peripherals Rohs compliant Typical Applications Address switching applications Data storage devices Computer and peripherals Instrumentation
Datasheet
Description
Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Crisp, positive detent ensures actuation Computer and peripherals Rohs compliant Typical Applications Address switching applications Data storage devices Computer and peripherals Instrumentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm DIP Coded Rotary Switches - CRD Series - C&K Components
Newton, MA, USA
10mm DIP Coded Rotary Switches
CRD Series
10mm DIP Coded Rotary Switches CRD Series
Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Crisp, positive detent ensures actuation Computer and peripherals Rohs compliant Typical Applications Address switching applications Data storage devices Computer and peripherals Instrumentation

Features/Benefits

  • Process sealed – withstands soldering and cleaning
  • Thru-hole and surface mount models
  • Crisp, positive detent ensures actuation
  • Computer and peripherals
  • Rohs compliant

Typical Applications

  • Address switching applications
  • Data storage devices
  • Computer and peripherals
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Rotary Coded DIP Switches
Product Number CRD Series
Product Name 10mm DIP Coded Rotary Switches
Actuator Specifications Flush Actuator
Circuit Code Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Hexadecimal Complement (optional feature)
Switch Dimensions 10mm x 12mm x 10.5mm
Terminal Type Surface Mount Technology (optional feature); Straight PC Pins (optional feature); Right Angle PC Pins (optional feature)
Features Imprinted Markings (e.g. ON/OFF, I/O); Available in Tape and Reel Packaging (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

8mm Sealed SMT DIP Rotary Switches - ND3-Series - NKK Switches
Specs
Actuator Specifications Flush Actuator; Raised Actuator (optional feature)
Terminal Type Right Angle PC Pins; Side PC Pins (optional feature)
View Details
Excel Cell Electronic USA Corp.
Specs
Actuator Specifications Flush Actuator
Circuit Code BCD Complement
Terminal Type Right Angle PC Pins
View Details
Coded  Output Rotary DIP Switches - 94R - Grayhill, Inc.
Specs
Actuator Specifications Raised Actuator
Circuit Code Octal; Binary Coded Decimal (BCD); Hexadecimal
Terminal Type Straight PC Pins
View Details
8mm DIP Coded Rotary Switches - CD Series - C&K Components
Specs
Actuator Specifications Flush Actuator
Circuit Code Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Hexadecimal Complement (optional feature)
Switch Dimensions 3.15mm x 3.15mm-3.3mm x 4.27mm-8.6mm
View Details