Littelfuse, Inc. General Purpose Switching Relay 90293

Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote
Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HCR-5 Series relay is a general purpose switching relay for HVAC and low voltage industrial applications, with chassis mount and SPDT contact configuration. It features double make/double break contacts, silver cadmium oxide alloy contacts, 0.250" quick connect terminals, and operates from -40 °C to 65 °C. It is rated for 12 FLA / 60 LRA at 125 V ac and 8 FLA / 48 LRA at 240/277 V ac, with a resistive load capacity of 18 A. The relay has a mechanical life of 1 million operations and an electrical life of 100,000 operations for inductive loads. It includes a Class B insulation system and is UL 508 certified. Unit weight is 0.18 lb.

Datasheet Summary
Powered by GS/AI

The HCR-5 Series relay is a general purpose switching relay for HVAC and low voltage industrial applications, with chassis mount and SPDT contact configuration. It features double make/double break contacts, silver cadmium oxide alloy contacts, 0.250" quick connect terminals, and operates from -40 °C to 65 °C. It is rated for 12 FLA / 60 LRA at 125 V ac and 8 FLA / 48 LRA at 240/277 V ac, with a resistive load capacity of 18 A. The relay has a mechanical life of 1 million operations and an electrical life of 100,000 operations for inductive loads. It includes a Class B insulation system and is UL 508 certified. Unit weight is 0.18 lb.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Switching Relay - 90293 - Littelfuse, Inc.
Rosemont, IL, United States
General Purpose Switching Relay
90293
General Purpose Switching Relay 90293
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Datasheet
Power Relays, Over 2 Amps - 3766-90293-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3766-90293-ND
Power Relays, Over 2 Amps 3766-90293-ND
General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 90293 3766-90293-ND
Product Name General Purpose Switching Relay Power Relays, Over 2 Amps
Mounting Chassis Mount Chassis Mount
Operating Temp -40 to 149 F (-40 to 65 C) -40 to 149 F (-40 to 65 C)
AC Voltage 24 volts
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Relay module - 789-323 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details