Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24812-01-BX

Description
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-01-BX) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The individually boxed Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed
Request a Quote Datasheet
Description
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-01-BX) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The individually boxed Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24812-01-BX - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24812-01-BX
12-48 V 100-225 A Solenoid Relays 24812-01-BX
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-01-BX) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The individually boxed Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed

Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-01-BX) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The individually boxed Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24812-01-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24812-01-BX-ND
Power Relays, Over 2 Amps 18-24812-01-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24812-01-BX 18-24812-01-BX-ND
Product Name 12-48 V 100-225 A Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 225.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-384 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
17-20A Miniature Power Relay - CHW-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
E300/E200 30 Amp Sensing Module - 193-ESM-IG-30A-C23 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Safety Relays - 56.OA01.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers