The 24612-10-BX is a 100 A continuous-duty SPST solenoid relay with a 12 V insulated coil, stud coil terminals, and silver contacts. It features a glass-reinforced nylon housing, 5/16-24 main contact studs with hex nuts and lock washers, and an F-style metal bracket. The unit is individually boxed and operates from -40°C to 59°C, with dielectric withstand of 600 V and insulation resistance exceeding 100 MΩ.
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612-10-BX) features a 12V insulated coil and two 10-32 stud coil terminals.The individually boxed Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 18.6 ohms Silver contacts Insulated coil with two 10-32 stud terminals F-style metal bracket Individually boxed
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Reed Relays | Electromechanical Relays |
| Product Number | 24612-10-BX | 5346-24612-10-BX-ND |
| Product Name | 12-48 V 100-225 A Solenoid Relays | Power Relays, Over 2 Amps |
| Maximum Switching Current | 100.00 amps | |
| Relay Type | General | |
| Mounting | Chassis Mount | |
| Poles | Single Pole (SP) |