Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24512-10

Description
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24512-10) features a 12 V insulated coil and two 0.25" (6.35 mm) blade coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 16 ohms Silver contacts Insulated coil with two blade terminals F-style metal bracket
Request a Quote
Description
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24512-10) features a 12 V insulated coil and two 0.25" (6.35 mm) blade coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 16 ohms Silver contacts Insulated coil with two blade terminals F-style metal bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24512-10 is a Plastic-Body Continuous-Duty SPST Solenoid Relay with a 12 V insulated coil, 0.25 in (6.35 mm) blade terminals, and a 100 A continuous current rating. It features silver contacts, a maximum voltage rating of 14 VDC, and an F-style metal bracket with two slots measuring 0.281 in × 0.406 in (7.14 mm × 10.31 mm) and a center-to-center spacing of 2.25 in (57.15 mm). The housing is glass-reinforced nylon, and the operating temperature range is -40°C to 59°C.

Datasheet Summary
Powered by GS/AI

The 24512-10 is a Plastic-Body Continuous-Duty SPST Solenoid Relay with a 12 V insulated coil, 0.25 in (6.35 mm) blade terminals, and a 100 A continuous current rating. It features silver contacts, a maximum voltage rating of 14 VDC, and an F-style metal bracket with two slots measuring 0.281 in × 0.406 in (7.14 mm × 10.31 mm) and a center-to-center spacing of 2.25 in (57.15 mm). The housing is glass-reinforced nylon, and the operating temperature range is -40°C to 59°C.

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24512-10 - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24512-10
12-48 V 100-225 A Solenoid Relays 24512-10
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24512-10) features a 12 V insulated coil and two 0.25" (6.35 mm) blade coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 16 ohms Silver contacts Insulated coil with two blade terminals F-style metal bracket

Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24512-10) features a 12 V insulated coil and two 0.25" (6.35 mm) blade coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 16 ohms Silver contacts Insulated coil with two blade terminals F-style metal bracket

Datasheet
Power Relays, Over 2 Amps - F8579-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8579-ND
Power Relays, Over 2 Amps F8579-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24512-10 F8579-ND
Product Name 12-48 V 100-225 A Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 100.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 859-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details