Littelfuse, Inc. 14 V Max 50 A Motor Reversing Relay Module with Dynamic Braking 24452-BX

Description
Ideal for use as a lift or tarp motor relay, the 14 V Max 50 A Motor Reversing Relay Module with 12 V DC Coil (24452-BX) can also be used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers, and other reversing applications.The motor reversing relay module reverses the direction of the motor when the appropriate control circuit is energized with a signal from a control switch. Dynamic braking stops the motor when the switch returns to the "off" position.Thanks to its thermoplastic housing with Hencol sealant, the reversing relay module carries an IP67/IP68 rating, enabling use in harsh automotive and machine environments. Individually boxed
Request a Quote Datasheet
Description
Ideal for use as a lift or tarp motor relay, the 14 V Max 50 A Motor Reversing Relay Module with 12 V DC Coil (24452-BX) can also be used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers, and other reversing applications.The motor reversing relay module reverses the direction of the motor when the appropriate control circuit is energized with a signal from a control switch. Dynamic braking stops the motor when the switch returns to the "off" position.Thanks to its thermoplastic housing with Hencol sealant, the reversing relay module carries an IP67/IP68 rating, enabling use in harsh automotive and machine environments. Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14 V Max 50 A Motor Reversing Relay Module with Dynamic Braking - 24452-BX - Littelfuse, Inc.
Rosemont, IL, United States
14 V Max 50 A Motor Reversing Relay Module with Dynamic Braking
24452-BX
14 V Max 50 A Motor Reversing Relay Module with Dynamic Braking 24452-BX
Ideal for use as a lift or tarp motor relay, the 14 V Max 50 A Motor Reversing Relay Module with 12 V DC Coil (24452-BX) can also be used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers, and other reversing applications.The motor reversing relay module reverses the direction of the motor when the appropriate control circuit is energized with a signal from a control switch. Dynamic braking stops the motor when the switch returns to the "off" position.Thanks to its thermoplastic housing with Hencol sealant, the reversing relay module carries an IP67/IP68 rating, enabling use in harsh automotive and machine environments. Individually boxed

Ideal for use as a lift or tarp motor relay, the 14 V Max 50 A Motor Reversing Relay Module with 12 V DC Coil (24452-BX) can also be used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers, and other reversing applications.The motor reversing relay module reverses the direction of the motor when the appropriate control circuit is energized with a signal from a control switch. Dynamic braking stops the motor when the switch returns to the "off" position.Thanks to its thermoplastic housing with Hencol sealant, the reversing relay module carries an IP67/IP68 rating, enabling use in harsh automotive and machine environments. Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24452-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24452-BX-ND
Power Relays, Over 2 Amps 18-24452-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24452-BX 18-24452-BX-ND
Product Name 14 V Max 50 A Motor Reversing Relay Module with Dynamic Braking Power Relays, Over 2 Amps
Maximum Switching Current 50.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 288-320 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
Safety Relays - 56.OA02.4842 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details