The 56.OA02.4842 is a safety relay with 4 normally open and 2 normally closed force-guided contacts, designed for safety circuits compliant with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It operates on a 48 VDC coil with a voltage range of 33.6 to 76.8 VDC and a coil resistance of 2300 Ω. The relay features silver nickel contacts with a 0.2 μm gold plating and is designed for PCB mounting. Its dimensions, in millimeters, are specified for the 4 NO/2 NC contact configuration.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA02.4842 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |