Littelfuse, Inc. Latching Solenoid 24200-BX

Description
The Continuous-Duty SPST Series 36 V 110 A Latching Solenoid Relay (24200-BX) is designed with a plated steel housing, latched single-pole, single-throw (SPST) circuitry, and a 12 V coil.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.A momentary SPST normally off switch (not included) or the equivalent should be used to actuate this latching solenoid relay. 110 A continuous current rating 12 V coil and a coil impedance of 3.1 ohms Four-stud solenoid relay Latching SPST circuitry Flat bracket Includes hex nuts and lock washers Individually boxed
Request a Quote Datasheet
Description
The Continuous-Duty SPST Series 36 V 110 A Latching Solenoid Relay (24200-BX) is designed with a plated steel housing, latched single-pole, single-throw (SPST) circuitry, and a 12 V coil.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.A momentary SPST normally off switch (not included) or the equivalent should be used to actuate this latching solenoid relay. 110 A continuous current rating 12 V coil and a coil impedance of 3.1 ohms Four-stud solenoid relay Latching SPST circuitry Flat bracket Includes hex nuts and lock washers Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latching Solenoid - 24200-BX - Littelfuse, Inc.
Rosemont, IL, United States
Latching Solenoid
24200-BX
Latching Solenoid 24200-BX
The Continuous-Duty SPST Series 36 V 110 A Latching Solenoid Relay (24200-BX) is designed with a plated steel housing, latched single-pole, single-throw (SPST) circuitry, and a 12 V coil.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.A momentary SPST normally off switch (not included) or the equivalent should be used to actuate this latching solenoid relay. 110 A continuous current rating 12 V coil and a coil impedance of 3.1 ohms Four-stud solenoid relay Latching SPST circuitry Flat bracket Includes hex nuts and lock washers Individually boxed

The Continuous-Duty SPST Series 36 V 110 A Latching Solenoid Relay (24200-BX) is designed with a plated steel housing, latched single-pole, single-throw (SPST) circuitry, and a 12 V coil.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.A momentary SPST normally off switch (not included) or the equivalent should be used to actuate this latching solenoid relay. 110 A continuous current rating 12 V coil and a coil impedance of 3.1 ohms Four-stud solenoid relay Latching SPST circuitry Flat bracket Includes hex nuts and lock washers Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24200-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24200-BX-ND
Power Relays, Over 2 Amps 18-24200-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24200-BX 18-24200-BX-ND
Product Name Latching Solenoid Power Relays, Over 2 Amps
Features Latching
Maximum Switching Current 110.00 amps
Relay Type General
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Industrial Relay - 700-CF400K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Timer Relays - 1785028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details