Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24103-BX

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24103-BX) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, four-stud, normally open solenoid has a plated steel case and a flat bracket. This model also features an ignition coil resistor shorting circuit. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Contains ignition coil resistor shorting circuit Uses a special spring for strong contact return force Hardware is assembled Individually boxed
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24103-BX) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, four-stud, normally open solenoid has a plated steel case and a flat bracket. This model also features an ignition coil resistor shorting circuit. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Contains ignition coil resistor shorting circuit Uses a special spring for strong contact return force Hardware is assembled Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24103-BX - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24103-BX
12 V and 36 V Max Normally Open Solenoid Relays 24103-BX
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24103-BX) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, four-stud, normally open solenoid has a plated steel case and a flat bracket. This model also features an ignition coil resistor shorting circuit. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Contains ignition coil resistor shorting circuit Uses a special spring for strong contact return force Hardware is assembled Individually boxed

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24103-BX) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The individually boxed, four-stud, normally open solenoid has a plated steel case and a flat bracket. This model also features an ignition coil resistor shorting circuit. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Contains ignition coil resistor shorting circuit Uses a special spring for strong contact return force Hardware is assembled Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24103-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24103-BX-ND
Power Relays, Over 2 Amps 18-24103-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24103-BX 18-24103-BX-ND
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 750.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products