Littelfuse, Inc. Solenoid Relays 24059-15

Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-15) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay features a potted interior to protect against vibration and a special spring that allows for a stronger contact return force. 85 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Interior is potted to encapsulate and protect the coil and coil leads against vibration Uses 081112 spring for stronger contact return force Flat bracket Included hex nuts and lock washers are assembled
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-15) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay features a potted interior to protect against vibration and a special spring that allows for a stronger contact return force. 85 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Interior is potted to encapsulate and protect the coil and coil leads against vibration Uses 081112 spring for stronger contact return force Flat bracket Included hex nuts and lock washers are assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24059-15 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24059-15
Solenoid Relays 24059-15
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-15) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay features a potted interior to protect against vibration and a special spring that allows for a stronger contact return force. 85 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Interior is potted to encapsulate and protect the coil and coil leads against vibration Uses 081112 spring for stronger contact return force Flat bracket Included hex nuts and lock washers are assembled

The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-15) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay features a potted interior to protect against vibration and a special spring that allows for a stronger contact return force. 85 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Interior is potted to encapsulate and protect the coil and coil leads against vibration Uses 081112 spring for stronger contact return force Flat bracket Included hex nuts and lock washers are assembled

Datasheet
Power Relays, Over 2 Amps - 18-24059-15-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24059-15-ND
Power Relays, Over 2 Amps 18-24059-15-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24059-15 18-24059-15-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Solid State Relays - 1-1393028-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers