Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24047

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24047) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Flat bracket style Hardware is bagged
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24047) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Flat bracket style Hardware is bagged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24047 - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24047
12 V and 36 V Max Normally Open Solenoid Relays 24047
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24047) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Flat bracket style Hardware is bagged

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24047) features a 12 V dc insulated coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes bagged. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance of 4.4 ohms Four-stud solenoid with plated steel housing Flat bracket style Hardware is bagged

Datasheet
Power Relays, Over 2 Amps - F8550-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8550-ND
Power Relays, Over 2 Amps F8550-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24047 F8550-ND
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 750.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Relay module - 857-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details